Hammond Electronics, Inc. Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond RMCP5CG

Description
PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes
Datasheet
Description
PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond - 81H3118 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond
81H3118
Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond 81H3118
PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes

PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 81H3118
Product Name Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details