Hammond Electronics, Inc. Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond RMCP5BK

Description
PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes
Datasheet
Description
PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond - 89C7843 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond
89C7843
Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond 89C7843
PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes

PANEL, ENCLOSURE, 5.25X16.76IN, ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190513BK1, RMCV190513BK1; External Height - Metric:133.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C7843
Product Name Panel, Enclosure, 5.25X16.76In, Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details