Hammond Electronics, Inc. Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond RMCP3CG

Description
PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond - 81H3117 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond
81H3117
Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond 81H3117
PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes

PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 81H3117
Product Name Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details