Hammond Electronics, Inc. Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond RMCP3BK

Description
PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond - 89C7842 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond
89C7842
Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond 89C7842
PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes

PANEL, ENCLOSURE, 3.5INX16.76IN ALUMINIUM; Panel Type:Front / Rear Replacement Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Black; For Use With:RMCS190313BK1, RMCS19038BK1, RMCV190313BK1, RMCV19038BK1; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C7842
Product Name Panel, Enclosure, 3.5Inx16.76In Aluminium; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Closed shelving - SRE2033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details