Hammond Electronics, Inc. Front/rear Replacement Panel, Alum, Blk; Panel Type Hammond RMCP10BK

Description
FRONT/REAR REPLACEMENT PANEL, ALUM, BLK; Panel Type:Front / Rear Replacement Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks & Enclosures; External Height - Metric:266.2mm RoHS Compliant: Yes
Datasheet
Description
FRONT/REAR REPLACEMENT PANEL, ALUM, BLK; Panel Type:Front / Rear Replacement Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks & Enclosures; External Height - Metric:266.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front/rear Replacement Panel, Alum, Blk; Panel Type Hammond - 89C7841 - Newark, An Avnet Company
Chicago, IL, United States
Front/rear Replacement Panel, Alum, Blk; Panel Type Hammond
89C7841
Front/rear Replacement Panel, Alum, Blk; Panel Type Hammond 89C7841
FRONT/REAR REPLACEMENT PANEL, ALUM, BLK; Panel Type:Front / Rear Replacement Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks & Enclosures; External Height - Metric:266.2mm RoHS Compliant: Yes

FRONT/REAR REPLACEMENT PANEL, ALUM, BLK; Panel Type:Front / Rear Replacement Panel; Rack U Height:6U; Panel Material:Aluminum; Body Color:Black; For Use With:Standard 19" Racks & Enclosures; External Height - Metric:266.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C7841
Product Name Front/rear Replacement Panel, Alum, Blk; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Open shelving - SRE3007 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details