Hammond Electronics, Inc. Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond RM4U1913VBK

Description
RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond - 57AC6209 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond
57AC6209
Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond 57AC6209
RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes

RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 57AC6209
Product Name Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AEC-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details