Hammond Electronics, Inc. Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond RM4U1913SBK

Description
RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond - 57AC6208 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond
57AC6208
Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond 57AC6208
RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes

RACK MOUNT CABINET, 4U, ALUM, BLACK; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177mm; External Width - Metric:482.6mm; External Depth - Metric:330.2mm; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 57AC6208
Product Name Rack Mount Cabinet, 4U, Alum, Black; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary toolboxes - GT-5AHG30042S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details