19" CABINET, ALUM, 28"X16.6"X5.25", BLK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.35mm; External Width - Metric:421.64mm; External Depth - Metric:711.2mm; Enclosure Material:Aluminum RoHS Compliant: Yes
19" CABINET, ALUM, 421.64X711.2X133.35M
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cabinets and Casework | Cabinets and Casework |
| Product Number | 99AH1540 | 25AJ2751 |
| Product Name | 19 Cabinet, Alum, 28x16.6x5.25, Blk; Cabinet Style Hammond | 19 Cabinet, Alum, 421.64X711.2X133.35Mm Rohs Compliant Hammond |
| Material | Aluminum |