Hammond Electronics, Inc. Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond RM3U1922SBK

Description
RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet
Description
RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond - 55AC6949 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond
55AC6949
Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond 55AC6949
RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

RACK MOUNT CABINET, 3U, ALUMINIUM; Rack U Height:3U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:133.4mm; External Width - Metric:421.7mm; External Depth - Metric:558.8mm; Product Range:RM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55AC6949
Product Name Rack Mount Cabinet, 3U, Aluminium; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details