Hammond Electronics, Inc. Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond RM3U1918SBK

Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond - 06R3000 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond
06R3000
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond 06R3000
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:5.25"; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06R3000
Product Name Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HJE-3007 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details