Hammond Electronics, Inc. Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond RM3U1913VBK

Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond - 08P0836 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond
08P0836
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond 08P0836
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 08P0836
Product Name Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Mobile drawer cabinets - R5BJG-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details