Hammond Electronics, Inc. Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond RM3U1908VBK

Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond - 06R2999 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond
06R2999
Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond 06R2999
RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 5.25IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:133.35mm; External Height - Metric:133.4mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06R2999
Product Name Rack Cabinet, Table Top, 5.25In Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacked storage solutions - RL-5HCG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details