Hammond Electronics, Inc. Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond RM2U1918SBK

Description
RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond - 06R2996 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond
06R2996
Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond 06R2996
RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:3.5"; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:457mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06R2996
Product Name Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details