Hammond Electronics, Inc. Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond RM2U1913VBK

Description
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond - 14N2452 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond
14N2452
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond 14N2452
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet
19 Inch Cabinet, Rack Chassis, Vented, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond - 74M4243 - Newark, An Avnet Company
Chicago, IL, United States
19 Inch Cabinet, Rack Chassis, Vented, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond
74M4243
19 Inch Cabinet, Rack Chassis, Vented, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond 74M4243
19 Inch Cabinet, Rack Chassis, Vented, Desktop, 88.9 mm, 89 mm, 422 mm, 330 mm, Aluminium RoHS Compliant: Yes

19 Inch Cabinet, Rack Chassis, Vented, Desktop, 88.9 mm, 89 mm, 422 mm, 330 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 14N2452 74M4243
Product Name Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond 19 Inch Cabinet, Rack Chassis, Vented, Desktop, 88.9 Mm, 89 Mm, 422 Mm, 330 Mm, Aluminium Rohs Compliant Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details