Hammond Electronics, Inc. Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond RM2U1908VBK

Description
RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Description
RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond - 34P0267 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond
34P0267
Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond 34P0267
RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 34P0267
Product Name Rack Cabinet, Table Top, 3.5In, Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HEE34006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details