Hammond Electronics, Inc. Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond RM2U1908SBK

Description
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond - 01P1277 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond
01P1277
Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond 01P1277
RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, DESK TOP, 3.5IN, ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:88.9mm; External Height - Metric:88.9mm; External Width - Metric:422mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 01P1277
Product Name Rack Cabinet, Desk Top, 3.5In, Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HHE-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details