Hammond Electronics, Inc. Rack Cabinet, Table Top, 1.75In Aluminum Black; Cabinet Style Hammond RM1U1913VBK

Description
RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 1.75In Aluminum Black; Cabinet Style Hammond - 14N7868 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 1.75In Aluminum Black; Cabinet Style Hammond
14N7868
Rack Cabinet, Table Top, 1.75In Aluminum Black; Cabinet Style Hammond 14N7868
RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Cabinet Style:Rack Mount; Panel Space Height:44.45mm; External Height - Metric:44.45mm; External Width - Metric:422mm; External Depth - Metric:330mm; Enclosure Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 14N7868
Product Name Rack Cabinet, Table Top, 1.75In Aluminum Black; Cabinet Style Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details