Hammond Electronics, Inc. Rack Cabinet, Table Top, 1.75In Aluminum Black; Rack U Height Hammond RM1U1908VBK

Description
RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:421.6mm; External Depth - Metric:203mm RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:421.6mm; External Depth - Metric:203mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 1.75In Aluminum Black; Rack U Height Hammond - 73P7276 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 1.75In Aluminum Black; Rack U Height Hammond
73P7276
Rack Cabinet, Table Top, 1.75In Aluminum Black; Rack U Height Hammond 73P7276
RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:421.6mm; External Depth - Metric:203mm RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 1.75IN ALUMINUM BLACK; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:421.6mm; External Depth - Metric:203mm RoHS Compliant: Yes

Supplier's Site
Case, 19, Vented, Black, 1U, 203Mm; Rack U Height Hammond - 41T0776 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Vented, Black, 1U, 203Mm; Rack U Height Hammond
41T0776
Case, 19, Vented, Black, 1U, 203Mm; Rack U Height Hammond 41T0776
CASE, 19", VENTED, BLACK, 1U, 203MM; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:43.7mm; External Width - Metric:421.6mm; External Depth - Metric:203mm; External Height - RoHS Compliant: Yes

CASE, 19", VENTED, BLACK, 1U, 203MM; Rack U Height:1U; Enclosure Material:Aluminium; Cabinet Style:Rack Mount; External Height - Metric:43.7mm; External Width - Metric:421.6mm; External Depth - Metric:203mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 73P7276 41T0776
Product Name Rack Cabinet, Table Top, 1.75In Aluminum Black; Rack U Height Hammond Case, 19, Vented, Black, 1U, 203Mm; Rack U Height Hammond
Material Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AHE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details