Hammond Electronics, Inc. Rack Panel, Aluminium, Black; Panel Type Hammond RM1922BKVP

Description
RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Aluminium, Black; Panel Type Hammond - 55AC6946 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Aluminium, Black; Panel Type Hammond
55AC6946
Rack Panel, Aluminium, Black; Panel Type Hammond 55AC6946
RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes

RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 55AC6946
Product Name Rack Panel, Aluminium, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details