Hammond Electronics, Inc. Rack Panel, Aluminium, Black; Panel Type Hammond RM1922BKSP

Description
RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Aluminium, Black; Panel Type Hammond - 55AC6945 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Aluminium, Black; Panel Type Hammond
55AC6945
Rack Panel, Aluminium, Black; Panel Type Hammond 55AC6945
RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes

RACK PANEL, ALUMINIUM, BLACK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Enclosures; External Height - Metric:1.8mm; External Width - Metric:413.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 55AC6945
Product Name Rack Panel, Aluminium, Black; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details