Hammond Electronics, Inc. Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond RM1918BKVP

Description
REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:443mm RoHS Compliant: Yes
Datasheet
Description
REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:443mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond - 67X3943 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond
67X3943
Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond 67X3943
REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:443mm RoHS Compliant: Yes

REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:443mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 67X3943
Product Name Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Specialized storage - SRP0490 - Rousseau Metal Inc.
Specs
Category Industrial
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details