Hammond Electronics, Inc. Panel, Top/bottom, Alum, 18x16.6, Blk; Panel Type Hammond RM1918BKSP

Description
PANEL, TOP/BOTTOM, ALUM, 18"X16.6", BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rugged Rack Chassis; External Height - Metric:457mm RoHS Compliant: Yes
Datasheet
Description
PANEL, TOP/BOTTOM, ALUM, 18"X16.6", BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rugged Rack Chassis; External Height - Metric:457mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Top/bottom, Alum, 18x16.6, Blk; Panel Type Hammond - 67X3941 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Top/bottom, Alum, 18x16.6, Blk; Panel Type Hammond
67X3941
Panel, Top/bottom, Alum, 18x16.6, Blk; Panel Type Hammond 67X3941
PANEL, TOP/BOTTOM, ALUM, 18"X16.6", BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rugged Rack Chassis; External Height - Metric:457mm RoHS Compliant: Yes

PANEL, TOP/BOTTOM, ALUM, 18"X16.6", BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rugged Rack Chassis; External Height - Metric:457mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 67X3941
Product Name Panel, Top/bottom, Alum, 18x16.6, Blk; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details