Hammond Electronics, Inc. Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond RM1913BKSP

Description
REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:8.03m RoHS Compliant: Yes
Datasheet
Description
REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:8.03m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond - 82X7202 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond
82X7202
Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond 82X7202
REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:8.03m RoHS Compliant: Yes

REPLACEMENT PANEL, TOP/BOTTOM, ALUM, BLK; Panel Type:Top / Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:Hammond RM Series Rack Mounted Instrument Enclosures; External Height - Metric:8.03m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 82X7202
Product Name Replacement Panel, Top/bottom, Alum, Blk; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Open shelving - SRE3016 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details