Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Rack U Height Hammond RKBM19BK1

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:592mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.4" RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:592mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.4" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Steel, Black; Rack U Height Hammond is constructed from 14 gauge steel, providing durability and strength. It occupies 3U of vertical panel space and is designed for standard 19" rack cabinets. The enclosure features a textured black powder paint finish and is RoHS and REACH compliant, indicating adherence to environmental standards. It is manufactured in North America and includes mounting hardware for installation. The product is tested to support nearly double its suggested load rating of 160 lbs, ensuring reliability for various equipment.

Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Steel, Black; Rack U Height Hammond is constructed from 14 gauge steel, providing durability and strength. It occupies 3U of vertical panel space and is designed for standard 19" rack cabinets. The enclosure features a textured black powder paint finish and is RoHS and REACH compliant, indicating adherence to environmental standards. It is manufactured in North America and includes mounting hardware for installation. The product is tested to support nearly double its suggested load rating of 160 lbs, ensuring reliability for various equipment.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Rack U Height Hammond - 29C4261 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Rack U Height Hammond
29C4261
Enclosure, Instrument, Steel, Black; Rack U Height Hammond 29C4261
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:592mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.4" RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:592mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:23.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29C4261
Product Name Enclosure, Instrument, Steel, Black; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details