Hammond Electronics, Inc. Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond RFVS1926BK1

Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:26"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:26"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond - 84F062 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
84F062
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond 84F062
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:26"; Product Range:-; Colour:Black RoHS Compliant: Yes

VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:26"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F062
Product Name Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details