Hammond Electronics, Inc. Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond RFVS1921BK1

Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond - 91F2190 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
91F2190
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond 91F2190
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes

VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F2190
Product Name Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details