Hammond Electronics, Inc. Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond RFVS1918CG1

Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond - 66F8055 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
66F8055
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond 66F8055
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes

VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 66F8055
Product Name Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details