Hammond Electronics, Inc. Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond RFVS1918BK1

Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond - 84F061 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
84F061
Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond 84F061
VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes

VENTED FIXED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F061
Product Name Vented Fixed Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details