Hammond Electronics, Inc. Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond RFUS1931BK1

Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:31"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:31"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond - 73C7865 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
73C7865
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond 73C7865
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:31"; Product Range:- RoHS Compliant: Yes

FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:787mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:31"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 73C7865
Product Name Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details