Hammond Electronics, Inc. Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond RFUS1926CG1

Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:26"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:26"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond - 83F9071 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
83F9071
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond 83F9071
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:26"; Product Range:- RoHS Compliant: Yes

FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:483mm; External Depth - Metric:660mm; For Use With:19" Racks; External Width - Imperial:19"; External Depth - Imperial:26"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9071
Product Name Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details