Hammond Electronics, Inc. Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond RFUS1921BK1

Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond - 84F064 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
84F064
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond 84F064
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:- RoHS Compliant: Yes

FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:533mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:21"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F064
Product Name Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details