Hammond Electronics, Inc. Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond RFUS1918BK1

Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond - 84F063 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
84F063
Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond 84F063
FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes

FIXED UNVENTED SHELF, 1.74IN, STEEL; Rack U Height:-; External Width - Metric:451mm; External Depth - Metric:457mm; For Use With:19" Racks; External Width - Imperial:17.75"; External Depth - Imperial:18"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84F063
Product Name Fixed Unvented Shelf, 1.74In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details