Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond REFK1907724LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond - 45P6288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond
45P6288
Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond 45P6288
ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 44U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:44U; External Height - Imperial:82.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 45P6288
Product Name Enclosure Cabinet, 19, Rack Mount, 44U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details