Hammond Electronics, Inc. Cabinet Rack, 19In, 21.34In, 40U; Cabinet Type Hammond REFK1907031BK1

Description
CABINET RACK, 19IN, 21.34IN, 40U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 21.34IN, 40U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 21.34In, 40U; Cabinet Type Hammond - 50H5175 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 21.34In, 40U; Cabinet Type Hammond
50H5175
Cabinet Rack, 19In, 21.34In, 40U; Cabinet Type Hammond 50H5175
CABINET RACK, 19IN, 21.34IN, 40U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 21.34IN, 40U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H5175
Product Name Cabinet Rack, 19In, 21.34In, 40U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details