Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 40U, Grey; Cabinet Type Hammond REFK1907024LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 40U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 40U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 40U, Grey; Cabinet Type Hammond - 50P9355 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 40U, Grey; Cabinet Type Hammond
50P9355
Enclosure Cabinet, 19, Rack Mount, 40U, Grey; Cabinet Type Hammond 50P9355
ENCLOSURE CABINET, 19", RACK MOUNT, 40U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 40U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50P9355
Product Name Enclosure Cabinet, 19, Rack Mount, 40U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Mobile toolboxes - GT-5BEG30002P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details