CABINET RACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:40U; External Height - Imperial:75.2"; External Width - Imperial:-; External Depth - Imperial:24.5"; Enclosure Material:-; External Height - Metric:1.91m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 95F2562 |
| Product Name | Cabinet Rack; Cabinet Type Hammond |
| Application | Computer |