Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond REFK1906324LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond - 73P4650 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond
73P4650
Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond 73P4650
ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:36U; External Height - Imperial:68.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 73P4650
Product Name Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 179760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details