Hammond Electronics, Inc. Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond REFK1905624CG1

Description
CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond - 83F9068 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond
83F9068
Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond 83F9068
CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 21.34IN, 32U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:32U; External Height - Imperial:61.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9068
Product Name Cabinet Rack, 19In, 21.34In, 32U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - NCB-DI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details