Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond REFK1904931LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond - 35R2840 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond
35R2840
Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond 35R2840
ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 35R2840
Product Name Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
R2V vertical drawer cabinets - RL-5HDE30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Key Cabinets - 1798134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details