Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond REFK1904924LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond - 51R3611 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond
51R3611
Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond 51R3611
ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 28U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:28U; External Height - Imperial:54.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3611
Product Name Enclosure Cabinet, 19, Rack Mount, 28U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 39.37 inch (1000 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details