Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond REFK1904224LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond - 25R4071 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond
25R4071
Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond 25R4071
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.5"; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25R4071
Product Name Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1253050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 9.06 inch (230 mm)
View Details