Hammond Electronics, Inc. Cabinet Rack, 19In, 21.34In, 24U; Cabinet Type Hammond REFK1904224GY2

Description
CABINET RACK, 19IN, 21.34IN, 24U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.6"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 21.34IN, 24U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.6"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 21.34In, 24U; Cabinet Type Hammond - 94F4753 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 21.34In, 24U; Cabinet Type Hammond
94F4753
Cabinet Rack, 19In, 21.34In, 24U; Cabinet Type Hammond 94F4753
CABINET RACK, 19IN, 21.34IN, 24U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.6"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 21.34IN, 24U; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:24.6"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 94F4753
Product Name Cabinet Rack, 19In, 21.34In, 24U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5AHG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details