Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 24U, Black; Cabinet Type Hammond REFK1904217BK1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, BLACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, BLACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 24U, Black; Cabinet Type Hammond - 73C6602 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 24U, Black; Cabinet Type Hammond
73C6602
Enclosure Cabinet, 19, Rack Mount, 24U, Black; Cabinet Type Hammond 73C6602
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, BLACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 24U, BLACK; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:24U; External Height - Imperial:47.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 73C6602
Product Name Enclosure Cabinet, 19, Rack Mount, 24U, Black; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5SHE-754857 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details