Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond REFK1903517LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:20U; External Height - Imperial:40.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:20U; External Height - Imperial:40.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond - 51R3607 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond
51R3607
Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond 51R3607
ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:20U; External Height - Imperial:40.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Server; Product Range:REFK Series; Rack U Height:20U; External Height - Imperial:40.2"; External Width - Imperial:21.3"; External Depth - Imperial:17.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3607
Product Name Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details