CABINET, DESK TOP, 1068MM, STEEL, BLACK; Rack U Height:24U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:1.17m; External Width - Metric:610mm; External Depth - Metric:787mm; External Height - Imperial:46"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 61M3083 |
| Product Name | Cabinet, Desk Top, 1068Mm, Steel, Black; Rack U Height Hammond |
| Material | Steel |