Hammond Electronics, Inc. Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond RCSC1902124BK1

Description
CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond - 55M8422 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond
55M8422
Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond 55M8422
CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, DESK TOP, 534MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Cabinet Style:Desktop; External Height - Metric:635mm; External Width - Metric:610mm; External Depth - Metric:610mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 55M8422
Product Name Cabinet, Desk Top, 534Mm, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AHG-4411 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details