Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 18U+1U; Cabinet Type Hammond RCK18U25BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 18U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:18U + 1U; External Height - Imperial:36.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 18U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:18U + 1U; External Height - Imperial:36.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 18U+1U; Cabinet Type Hammond - 67AJ1480 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 18U+1U; Cabinet Type Hammond
67AJ1480
Floor Cabinet, Knock Down, Steel, 18U+1U; Cabinet Type Hammond 67AJ1480
FLOOR CABINET, KNOCK DOWN, STEEL, 18U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:18U + 1U; External Height - Imperial:36.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 18U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:18U + 1U; External Height - Imperial:36.5"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1480
Product Name Floor Cabinet, Knock Down, Steel, 18U+1U; Cabinet Type Hammond
Height 36.50 inch (927 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Stationary drawer cabinets - R5AEC-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details