Hammond Electronics, Inc. Floor Cabinet, Knock Down, Steel, 12U+1U; Cabinet Type Hammond RCK12U25BK

Description
FLOOR CABINET, KNOCK DOWN, STEEL, 12U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:12U + 1U; External Height - Imperial:26.38"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, KNOCK DOWN, STEEL, 12U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:12U + 1U; External Height - Imperial:26.38"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Knock Down, Steel, 12U+1U; Cabinet Type Hammond - 67AJ1478 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Knock Down, Steel, 12U+1U; Cabinet Type Hammond
67AJ1478
Floor Cabinet, Knock Down, Steel, 12U+1U; Cabinet Type Hammond 67AJ1478
FLOOR CABINET, KNOCK DOWN, STEEL, 12U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:12U + 1U; External Height - Imperial:26.38"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

FLOOR CABINET, KNOCK DOWN, STEEL, 12U+1U; Cabinet Type:Knock Down; Product Range:RCK Series; Rack U Height:12U + 1U; External Height - Imperial:26.38"; External Width - Imperial:24"; External Depth - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 67AJ1478
Product Name Floor Cabinet, Knock Down, Steel, 12U+1U; Cabinet Type Hammond
Height 26.38 inch (670 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS8024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details