Hammond Electronics, Inc. Rack Cabinet, Desk Top, 16U, Steel, Grey; Cabinet Style Hammond RCHV1902831LG1

Description
RACK CABINET, DESK TOP, 16U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 16U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 16U, Steel, Grey; Cabinet Style Hammond - 51R3594 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 16U, Steel, Grey; Cabinet Style Hammond
51R3594
Rack Cabinet, Desk Top, 16U, Steel, Grey; Cabinet Style Hammond 51R3594
RACK CABINET, DESK TOP, 16U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESK TOP, 16U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3594
Product Name Rack Cabinet, Desk Top, 16U, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Service counters - R5XRE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details