Hammond Electronics, Inc. Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond RCHV1902817LG1

Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond - 51R3593 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
51R3593
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond 51R3593
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3593
Product Name Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 1798134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details